Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 475MWR100K
475MWR100K
Active
Film Capacitors
Description:
CAP FILM 4.7UF 10% 100VDC AXIAL
Manufacturer:
Illinois Capacitor
Datasheet:
475MWR100K Datasheet
History Price: $3.87
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
475MWR100K vs 475MKP275KH
Part No
475MWR100K
475MKP275KH
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Illinois Capacitor
Series
MWR
MKP
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
63V
310V
Voltage Rating - DC
100V
-
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
376 mOhms
-
Mounting Type
-40℃ ~ 105℃
-40℃ ~ 110℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.492" Dia x 1.339" L (12.50mm x 34.00mm)
1.220" L x 0.787" W (31.00mm x 20.00mm)
Termination
-
1.213" (30.80mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
General Purpose
EMI, RFI Suppression
Features
-
X2
ESR (Equivalent Series Resistance)
Low ESR
-