Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 475MPW400K
475MPW400K
Active
Film Capacitors
Description:
CAP FILM 4.7UF 10% 400VDC AXIAL
Manufacturer:
Illinois Capacitor
Datasheet:
475MPW400K Datasheet
History Price: $6.55
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
475MPW400K vs 475MABA04KHS
Part No
475MPW400K
475MABA04KHS
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Illinois Capacitor
Series
MPW
MAB
Packaging
Bulk
Bulk
Status
Active
Obsolete
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
220V
160V
Voltage Rating - DC
400V
370V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-
Mounting Type
-55℃ ~ 105℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
1.122" Dia x 1.850" L (28.50mm x 47.00mm)
1.260" L x 0.551" W (32.00mm x 14.00mm)
Termination
-
1.102" (28.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering
Motor Run
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR
-