475MMR250K
475MMR250K
Active
Description:  CAP FILM 4.7UF 10% 250VDC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   475MMR250K Datasheet
History Price: $1.76
In Stock: 20300
475MMR250K vs 475MABA01KJS
Series
MMR
MAB
Packaging
Bulk
Bulk
Status
Active
Obsolete
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
400V
Voltage Rating - DC
250V
800V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-
Mounting Type
-40℃ ~ 105℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.024" L x 0.472" W (26.00mm x 12.00mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
0.866" (22.00mm)
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.886" (22.50mm)
1.476" (37.50mm)
Ratings
General Purpose
Motor Run
Features
-
-
ESR (Equivalent Series Resistance)
-
-