475MKP275KHG
475MKP275KHG
Active
Description:  CAP FILM 4.7UF 10% 310VAC RADIAL
Manufacturer:  Illinois Capacitor
History Price: $1.65569
In Stock: 27000
475MKP275KHG vs 475PHC600K
Series
MKP
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
310V
330V
Voltage Rating - DC
-
600V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
6.4 mOhms
Mounting Type
-40℃ ~ 110℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.220" L x 0.748" W (31.00mm x 19.00mm)
1.142" Dia x 1.811" L (29.00mm x 46.00mm)
Termination
1.291" (32.80mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
-
Ratings
EMI, RFI Suppression
DC Link, DC Filtering; High Frequency, Switching
Features
X2
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL