475MKP275KH
475MKP275KH
Active
Description:  CAP FILM 4.7UF 10% 310VAC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   475MKP275KH Datasheet
History Price: $3.9
In Stock: 45900
475MKP275KH vs 475PSB700K4R
Series
MKP
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
310V
420V
Voltage Rating - DC
-
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
2.2 mOhms
Mounting Type
-40℃ ~ 110℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial - 4 Leads
Height - Seated (Max)
1.220" L x 0.787" W (31.00mm x 20.00mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
1.213" (30.80mm)
1.969" (50.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
2.067" (52.50mm)
Ratings
EMI, RFI Suppression
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
X2
-
ESR (Equivalent Series Resistance)
-
-