475MKP275KH
475MKP275KH
Active
Description:  CAP FILM 4.7UF 10% 310VAC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   475MKP275KH Datasheet
History Price: $3.9
In Stock: 45900
475MKP275KH vs 475MWR100K
Series
MKP
MWR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
310V
63V
Voltage Rating - DC
-
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-
376 mOhms
Mounting Type
-40℃ ~ 110℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.220" L x 0.787" W (31.00mm x 20.00mm)
0.492" Dia x 1.339" L (12.50mm x 34.00mm)
Termination
1.213" (30.80mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
-
Ratings
EMI, RFI Suppression
General Purpose
Features
X2
-
ESR (Equivalent Series Resistance)
-
Low ESR