Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 475MKP275KH
475MKP275KH
Active
Film Capacitors
Description:
CAP FILM 4.7UF 10% 310VAC RADIAL
Manufacturer:
Illinois Capacitor
Datasheet:
475MKP275KH Datasheet
History Price: $3.9
In Stock: 45900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
475MKP275KH vs 475MPW160K
Part No
475MKP275KH
475MPW160K
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Illinois Capacitor
Series
MKP
MPW
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
310V
90V
Voltage Rating - DC
-
160V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-
Mounting Type
-40℃ ~ 110℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.220" L x 0.787" W (31.00mm x 20.00mm)
0.709" Dia x 1.339" L (18.00mm x 34.00mm)
Termination
1.213" (30.80mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
-
Ratings
EMI, RFI Suppression
DC Link, DC Filtering
Features
X2
-
ESR (Equivalent Series Resistance)
-
Low ESR