475MABA03KJS
475MABA03KJS
Obsolete
Description:  CAP FILM 4.7UF 10% 500VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 2600
475MABA03KJS vs 475MMR250K
Series
MAB
MMR
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
160V
Voltage Rating - DC
500V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-
-
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
1.024" L x 0.472" W (26.00mm x 12.00mm)
Termination
1.102" (28.00mm)
0.866" (22.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
0.886" (22.50mm)
Ratings
Motor Run
General Purpose
Features
-
-
ESR (Equivalent Series Resistance)
-
-