475K100CS4G
475K100CS4G
Active
Description:  CAP FILM 4.7UF 10% 100VDC 6SMD
Datasheet:   475K100CS4G Datasheet
History Price: $37.87
In Stock: 47100
475K100CS4G vs 475PPB250K
Series
Capstick? CS
PPB
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
160V
Voltage Rating - DC
100V
250V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
6 mOhms
-
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 105℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
6-SMD, Gull Wing
Radial
Height - Seated (Max)
0.524" L x 0.500" W (13.30mm x 12.70mm)
1.673" L x 0.866" W (42.50mm x 22.00mm)
Termination
0.252" (6.40mm)
1.181" (30.00mm)
Lead Spacing
Gull Wing
PC Pins
Applications
0.394" (10.00mm)
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
Commutation; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-