Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 475K100CS4G
475K100CS4G
Active
Film Capacitors
Description:
CAP FILM 4.7UF 10% 100VDC 6SMD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
475K100CS4G Datasheet
History Price: $37.87
In Stock: 47100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
475K100CS4G vs 475PHC250KJ
Part No
475K100CS4G
475PHC250KJ
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Illinois Capacitor
Series
Capstick? CS
PHC
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
160V
Voltage Rating - DC
100V
250V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
6 mOhms
3.5 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 85℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
6-SMD, Gull Wing
Axial
Height - Seated (Max)
0.524" L x 0.500" W (13.30mm x 12.70mm)
0.709" Dia x 1.339" L (18.00mm x 34.00mm)
Termination
0.252" (6.40mm)
-
Lead Spacing
Gull Wing
PC Pins
Applications
0.394" (10.00mm)
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL