Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 475K100CS4
475K100CS4
Active
Film Capacitors
Description:
CAP FILM 4.7UF 10% 100VDC 6DIP
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
475K100CS4 Datasheet
History Price: $37.87
In Stock: 22700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
475K100CS4 vs 475PHB850K4R
Part No
475K100CS4
475PHB850K4R
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Illinois Capacitor
Series
Capstick? CS
PHB
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
450V
Voltage Rating - DC
100V
850V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
6 mOhms
2.1 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
6-DIP
Radial - 4 Leads
Height - Seated (Max)
0.524" L x 0.500" W (13.30mm x 12.70mm)
2.264" L x 1.181" W (57.50mm x 30.00mm)
Termination
0.252" (6.40mm)
1.772" (45.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.394" (10.00mm)
2.067" (52.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-