Capacitance
4.7 µF
4.7 µF
Voltage Rating - AC
-
310V
Voltage Rating - DC
100V
-
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
6 mOhms
-
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 110℃
Package / Case
Through Hole
Through Hole
Size / Dimension
6-DIP
Radial
Height - Seated (Max)
0.524" L x 0.500" W (13.30mm x 12.70mm)
1.634" L x 0.669" W (41.50mm x 17.00mm)
Termination
0.250" (6.35mm)
1.193" (30.30mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.394" (10.00mm)
1.476" (37.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
EMI, RFI Suppression
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-