474PSB700K2H
474PSB700K2H
Active
Description:  CAP FILM 0.47UF 10% 700VDC RAD
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 36100
474PSB700K2H vs 474PSB202K2J
Series
PSB
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
420V
700V
Voltage Rating - DC
700V
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.8 mOhms
4.1 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.260" L x 0.591" W (32.00mm x 15.00mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
0.965" (24.50mm)
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
1.476" (37.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-