474PSB122K2J
474PSB122K2J
Active
Description:  CAP FILM 0.47UF 10% 1.2KVDC RAD
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 25100
474PSB122K2J vs 474PHC600KG
Series
PSB
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
630V
330V
Voltage Rating - DC
1200V (1.2kV)
600V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.8 mOhms
8.3 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.673" L x 0.866" W (42.50mm x 22.00mm)
0.531" Dia x 1.142" L (13.50mm x 29.00mm)
Termination
1.181" (30.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
-
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL