474PPB400KG
474PPB400KG
Active
Description:  CAP FILM 0.47UF 10% 400VDC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   474PPB400KG Datasheet
History Price: Active
In Stock: 26300
474PPB400KG vs 474PMB302KA
Series
PPB
PMB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
200V
750V
Voltage Rating - DC
400V
3000V (3kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
3.8 mOhms
Mounting Type
-55℃ ~ 105℃
-40℃ ~ 85℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Radial
Rectangular Box
Height - Seated (Max)
1.043" L x 0.512" W (26.50mm x 13.00mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
0.866" (22.00mm)
1.969" (50.00mm)
Lead Spacing
PC Pins
-
Applications
0.886" (22.50mm)
-
Ratings
Commutation; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-