Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
200V
330V
Voltage Rating - DC
400V
600V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
9.4 mOhms
Mounting Type
-55℃ ~ 105℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.260" L x 0.512" W (32.00mm x 13.00mm)
0.492" Dia x 1.339" L (12.50mm x 34.00mm)
Termination
0.866" (22.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
-
Ratings
Commutation; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL