Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
160V
750V
Voltage Rating - DC
250V
3000V (3kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
4.6 mOhms
Mounting Type
-55℃ ~ 105℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.043" L x 0.394" W (26.50mm x 10.00mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
0.728" (18.50mm)
1.969" (50.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.886" (22.50mm)
2.067" (52.50mm)
Ratings
Commutation; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-