Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
600V
750V
Voltage Rating - DC
1000V (1kV)
3000V (3kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
4.5 mOhms
Mounting Type
-55℃ ~ 105℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.673" L x 0.866" W (42.50mm x 22.00mm)
1.614" Dia x 2.323" L (41.00mm x 59.00mm)
Termination
1.181" (30.00mm)
-
Lead Spacing
PC Pins
PC Pins
Ratings
Commutation; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
-