Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
420V
600V
Voltage Rating - DC
700V
1500V (1.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.7 mOhms
4.3 mOhms
Mounting Type
-55℃ ~ 85℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
0.709" Dia x 1.339" L (18.00mm x 34.00mm)
1.063" Dia x 1.811" L (27.00mm x 46.00mm)
Lead Spacing
PC Pins
PC Pins
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
-