Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
700V
160V
Voltage Rating - DC
2500V (2.5kV)
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.9 mOhms
-
Mounting Type
-55℃ ~ 85℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
1.260" Dia x 2.323" L (32.00mm x 59.00mm)
1.043" L x 0.394" W (26.50mm x 10.00mm)
Termination
-
0.728" (18.50mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
0.886" (22.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-