Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
525V
200V
Voltage Rating - DC
1000V (1kV)
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.7 mOhms
-
Mounting Type
-55℃ ~ 85℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.709" Dia x 1.811" L (18.00mm x 46.00mm)
1.260" L x 0.512" W (32.00mm x 13.00mm)
Termination
-
0.866" (22.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-