474PMB302KA
474PMB302KA
Active
Description:  CAP FILM 0.47UF 3KVDC CHAS MT
Manufacturer:  Illinois Capacitor
Datasheet:   474PMB302KA Datasheet
History Price: Active
In Stock: 40900
474PMB302KA vs 474PPA850K
Series
PMB
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
750V
500V
Voltage Rating - DC
3000V (3kV)
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.8 mOhms
4 mOhms
Mounting Type
-40℃ ~ 85℃
-55℃ ~ 85℃
Package / Case
Chassis Mount
Through Hole
Size / Dimension
Rectangular Box
Axial
Height - Seated (Max)
2.264" L x 1.378" W (57.50mm x 35.00mm)
0.846" Dia x 1.339" L (21.50mm x 34.00mm)
Termination
1.969" (50.00mm)
-
Lead Spacing
-
PC Pins
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-