Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
750V
330V
Voltage Rating - DC
3000V (3kV)
600V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.8 mOhms
9.4 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Chassis Mount
Through Hole
Size / Dimension
Rectangular Box
Axial
Height - Seated (Max)
2.264" L x 1.378" W (57.50mm x 35.00mm)
0.492" Dia x 1.339" L (12.50mm x 34.00mm)
Termination
1.969" (50.00mm)
-
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL