474PMB122KSP2
474PMB122KSP2
Active
Description:  CAP FILM 0.47UF 1.2KVDC CHAS MT
Manufacturer:  Illinois Capacitor
History Price: $9.99
In Stock: 9800
474PMB122KSP2 vs 474PSB102K2J
Series
PMB
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
630V
575V
Voltage Rating - DC
1200V (1.2kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.1 mOhms
4.7 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Chassis Mount
Through Hole
Size / Dimension
Rectangular Box
Radial
Height - Seated (Max)
1.673" L x 0.965" W (42.50mm x 24.50mm)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Termination
1.083" (27.50mm)
1.102" (28.00mm)
Lead Spacing
-
PC Pins
Applications
-
1.476" (37.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-