Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
630V
500V
Voltage Rating - DC
1200V (1.2kV)
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.1 mOhms
5.4 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Chassis Mount
Through Hole
Size / Dimension
Rectangular Box
Axial
Height - Seated (Max)
1.673" L x 0.965" W (42.50mm x 24.50mm)
0.728" Dia x 1.339" L (18.50mm x 34.00mm)
Termination
1.083" (27.50mm)
-
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL