Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
330V
420V
Voltage Rating - DC
600V
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
8.3 mOhms
4.8 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.531" Dia x 1.142" L (13.50mm x 29.00mm)
1.260" L x 0.591" W (32.00mm x 15.00mm)
Termination
-
0.965" (24.50mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-