474PHC600KG
474PHC600KG
Active
Description:  CAP FILM 0.47UF 10% 600VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   474PHC600KG Datasheet
History Price: Active
In Stock: 35400
474PHC600KG vs 474PSB252K2R
Series
PHC
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
330V
725V
Voltage Rating - DC
600V
2500V (2.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
8.3 mOhms
4.7 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.531" Dia x 1.142" L (13.50mm x 29.00mm)
2.264" L x 1.181" W (57.50mm x 30.00mm)
Termination
-
1.772" (45.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
2.067" (52.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-