Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
330V
750V
Voltage Rating - DC
600V
3000V (3kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
8.3 mOhms
3.8 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Axial
Rectangular Box
Height - Seated (Max)
0.531" Dia x 1.142" L (13.50mm x 29.00mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
-
1.969" (50.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-