474PHB850K2H
474PHB850K2H
Active
Description:  CAP FILM 0.47UF 10% 850VDC RAD
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 42100
474PHB850K2H vs 474PPA202KS
Series
PHB
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
450V
650V
Voltage Rating - DC
850V
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
5.1 mOhms
6 mOhms
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.260" L x 0.591" W (32.00mm x 15.00mm)
1.024" Dia x 2.323" L (26.00mm x 59.00mm)
Termination
0.965" (24.50mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
-
Ratings
High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-