Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
200V
650V
Voltage Rating - DC
400V
1600V (1.6kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-
Mounting Type
-40℃ ~ 105℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
0.728" L x 0.335" W (18.50mm x 8.50mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
0.689" (17.50mm)
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.591" (15.00mm)
1.476" (37.50mm)
Ratings
General Purpose
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-