Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
200V
550V
Voltage Rating - DC
400V
1200V (1.2kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
4.8 mOhms
Mounting Type
-40℃ ~ 105℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
0.728" L x 0.335" W (18.50mm x 8.50mm)
0.866" Dia x 1.811" L (22.00mm x 46.00mm)
Termination
0.689" (17.50mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
0.591" (15.00mm)
-
Ratings
General Purpose
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
-