474MMR250K
474MMR250K
Active
Description:  CAP FILM 0.47UF 10% 250VDC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   474MMR250K Datasheet
History Price: $0.68
In Stock: 33500
474MMR250K vs 474PPA122K
Series
MMR
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
550V
Voltage Rating - DC
250V
1200V (1.2kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
4.8 mOhms
Mounting Type
-40℃ ~ 105℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
0.728" L x 0.217" W (18.50mm x 5.50mm)
0.866" Dia x 1.811" L (22.00mm x 46.00mm)
Termination
0.512" (13.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
0.591" (15.00mm)
-
Ratings
General Purpose
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-