Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
310V
650V
Voltage Rating - DC
-
1500V (1.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
3.8 mOhms
Mounting Type
-40℃ ~ 110℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial - 4 Leads
Height - Seated (Max)
0.709" L x 0.315" W (18.00mm x 8.00mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
0.563" (14.30mm)
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.591" (15.00mm)
1.476" (37.50mm)
Ratings
EMI, RFI Suppression
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-