Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
310V
525V
Voltage Rating - DC
-
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
4.7 mOhms
Mounting Type
-40℃ ~ 110℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
0.709" L x 0.315" W (18.00mm x 8.00mm)
0.709" Dia x 1.811" L (18.00mm x 46.00mm)
Termination
0.563" (14.30mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
0.591" (15.00mm)
-
Ratings
EMI, RFI Suppression
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
-