Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
310V
630V
Voltage Rating - DC
-
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
2.7 mOhms
Mounting Type
-40℃ ~ 110℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial - 4 Leads
Height - Seated (Max)
1.024" L x 0.295" W (26.00mm x 7.50mm)
1.260" L x 0.866" W (32.00mm x 22.00mm)
Termination
0.661" (16.80mm)
1.457" (37.00mm)
Applications
0.886" (22.50mm)
1.083" (27.50mm)
Ratings
EMI, RFI Suppression
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-