Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
310V
200V
Voltage Rating - DC
-
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-
Mounting Type
-40℃ ~ 110℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.024" L x 0.295" W (26.00mm x 7.50mm)
1.043" L x 0.512" W (26.50mm x 13.00mm)
Termination
0.661" (16.80mm)
0.866" (22.00mm)
Applications
0.886" (22.50mm)
0.886" (22.50mm)
Ratings
EMI, RFI Suppression
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-