474MKP275KB
474MKP275KB
Active
Description:  CAP FILM 0.47UF 10% 310VAC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   474MKP275KB Datasheet
History Price: $0.78
In Stock: 9100
474MKP275KB vs 474PPB162K
Series
MKP
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
310V
650V
Voltage Rating - DC
-
1600V (1.6kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-
Mounting Type
-40℃ ~ 110℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.024" L x 0.295" W (26.00mm x 7.50mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
0.661" (16.80mm)
1.457" (37.00mm)
Lead Spacing
-
PC Pins
Applications
0.886" (22.50mm)
1.476" (37.50mm)
Ratings
EMI, RFI Suppression
Commutation; High Pulse, DV/DT; Snubber
Features
X2
-
ESR (Equivalent Series Resistance)
-
-