474MKP275KB
474MKP275KB
Active
Description:  CAP FILM 0.47UF 10% 310VAC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   474MKP275KB Datasheet
History Price: $0.78
In Stock: 9100
474MKP275KB vs 474PMB302KA
Series
MKP
PMB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
310V
750V
Voltage Rating - DC
-
3000V (3kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
3.8 mOhms
Mounting Type
-40℃ ~ 110℃
-40℃ ~ 85℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Radial
Rectangular Box
Height - Seated (Max)
1.024" L x 0.295" W (26.00mm x 7.50mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
0.661" (16.80mm)
1.969" (50.00mm)
Lead Spacing
-
-
Applications
0.886" (22.50mm)
-
Ratings
EMI, RFI Suppression
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
X2
-
ESR (Equivalent Series Resistance)
-
-