Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
310V
330V
Voltage Rating - DC
-
600V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
8.3 mOhms
Mounting Type
-40℃ ~ 110℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.024" L x 0.295" W (26.00mm x 7.50mm)
0.531" Dia x 1.142" L (13.50mm x 29.00mm)
Termination
0.661" (16.80mm)
-
Applications
0.886" (22.50mm)
-
Ratings
EMI, RFI Suppression
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL