Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 474K500CS6G
474K500CS6G
Active
Film Capacitors
Description:
CAP FILM 0.47UF 10% 500VDC 8SMD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
474K500CS6G Datasheet
History Price: $25.73
In Stock: 41400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
474K500CS6G vs 474PSB122K2J
Part No
474K500CS6G
474PSB122K2J
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Illinois Capacitor
Series
Capstick? CS
PSB
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
630V
Voltage Rating - DC
500V
1200V (1.2kV)
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
11 mOhms
4.8 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
8-SMD, Gull Wing
Radial
Height - Seated (Max)
0.701" L x 0.625" W (17.80mm x 15.90mm)
1.673" L x 0.866" W (42.50mm x 22.00mm)
Termination
0.319" (8.10mm)
1.181" (30.00mm)
Lead Spacing
Gull Wing
PC Pins
Applications
0.591" (15.00mm)
1.476" (37.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-