Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
250V
725V
Voltage Rating - DC
400V
2500V (2.5kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
12 mOhms
4 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial - 4 Leads
Height - Seated (Max)
0.650" L x 0.291" W (16.50mm x 7.40mm)
2.264" L x 1.181" W (57.50mm x 30.00mm)
Termination
0.437" (11.10mm)
1.772" (45.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.591" (15.00mm)
2.067" (52.50mm)
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
-