Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
250V
200V
Voltage Rating - DC
400V
400V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
12 mOhms
-
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
0.650" L x 0.291" W (16.50mm x 7.40mm)
1.043" L x 0.512" W (26.50mm x 13.00mm)
Termination
0.437" (11.10mm)
0.866" (22.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.591" (15.00mm)
0.886" (22.50mm)
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
-