474K400RA6
474K400RA6
Active
Description:  CAPACITOR MLP .47UF 400V RADIAL
Manufacturer:  Paktron
Datasheet:   474K400RA6 Datasheet
History Price: $2.82
In Stock: 42600
474K400RA6 vs 474PPA122K
Series
Angstor?
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
550V
Voltage Rating - DC
400V
1200V (1.2kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
12 mOhms
4.8 mOhms
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
0.650" L x 0.291" W (16.50mm x 7.40mm)
0.866" Dia x 1.811" L (22.00mm x 46.00mm)
Termination
0.437" (11.10mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
0.591" (15.00mm)
-
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
-