474K400CS6-FA
474K400CS6-FA
Active
Description:  CAP FILM 0.47UF 10% 400VDC 6DIP
History Price: $25.3394
In Stock: 37100
474K400CS6-FA vs 474PSB122K2H
Series
Capstick? CS
PSB
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
500V
Voltage Rating - DC
400V
1200V (1.2kV)
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
11 mOhms
3.4 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
6-DIP
Radial
Height - Seated (Max)
0.701" L x 0.460" W (17.80mm x 11.70mm)
1.260" L x 0.866" W (32.00mm x 22.00mm)
Termination
0.319" (8.10mm)
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.591" (15.00mm)
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-