Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
80V
500V
Voltage Rating - DC
100V
850V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
4 mOhms
Mounting Type
Through Hole
-55℃ ~ 85℃
Package / Case
Radial
Through Hole
Size / Dimension
0.350" L x 0.181" W (8.90mm x 4.60mm)
Axial
Height - Seated (Max)
0.303" (7.70mm)
0.846" Dia x 1.339" L (21.50mm x 34.00mm)
Lead Spacing
0.295" (7.50mm)
PC Pins
Applications
EMI, RFI Suppression; High Pulse, DV/DT
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
Low ESR, High Temperature
-
ESR (Equivalent Series Resistance)
6 mOhms
-