474K100RA3
474K100RA3
Active
Description:  CAPACITOR MLP 0.47UF 100V RADIAL
Manufacturer:  Paktron
Datasheet:   474K100RA3 Datasheet
History Price: Active
In Stock: 7200
474K100RA3 vs 474PPA102KD20
Series
Angstor?
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
525V
Voltage Rating - DC
100V
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
4.7 mOhms
Mounting Type
Through Hole
-55℃ ~ 85℃
Package / Case
Radial
Through Hole
Size / Dimension
0.350" L x 0.181" W (8.90mm x 4.60mm)
Axial
Height - Seated (Max)
0.303" (7.70mm)
0.709" Dia x 1.811" L (18.00mm x 46.00mm)
Termination
PC Pins
-
Lead Spacing
0.295" (7.50mm)
PC Pins
Applications
EMI, RFI Suppression; High Pulse, DV/DT
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
Low ESR, High Temperature
-
ESR (Equivalent Series Resistance)
6 mOhms
-