Voltage Rating - AC
500V
320V
Voltage Rating - DC
850V
600V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
1.9 mOhms
-40℃ ~ 100℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial - 6 Leads
1.673" L x 0.669" W (42.50mm x 17.00mm)
Height - Seated (Max)
2.264" L x 1.378" W (57.50mm x 35.00mm)
1.102" (28.00mm)
Termination
1.969" (50.00mm)
PC Pins
Lead Spacing
PC Pins
1.476" (37.50mm)
Applications
2.067" (52.50mm)
Motor Run
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
-
ESR (Equivalent Series Resistance)
-
-