405PSB850K6R
405PSB850K6R
Active
Description:  CAP FILM 4UF 10% 850VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 9200
405PSB850K6R vs 405K100CS4G
Series
PSB
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
500V
-
Voltage Rating - DC
850V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
1.9 mOhms
-55℃ ~ 125℃
Mounting Type
-40℃ ~ 100℃
Surface Mount
Package / Case
Through Hole
6-SMD, Gull Wing
Size / Dimension
Radial - 6 Leads
0.500" L x 0.449" W (12.70mm x 11.40mm)
Height - Seated (Max)
2.264" L x 1.378" W (57.50mm x 35.00mm)
0.252" (6.40mm)
Termination
1.969" (50.00mm)
Gull Wing
Lead Spacing
PC Pins
0.394" (10.00mm)
Applications
2.067" (52.50mm)
DC Link, DC Filtering; High Frequency, Switching
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
-
7 mOhms