Voltage Rating - AC
500V
-
Voltage Rating - DC
850V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
2.6 mOhms
-55℃ ~ 125℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
6-DIP
Size / Dimension
Radial
0.500" L x 0.449" W (12.70mm x 11.40mm)
Height - Seated (Max)
2.264" L x 1.378" W (57.50mm x 35.00mm)
0.252" (6.40mm)
Termination
1.969" (50.00mm)
PC Pins
Lead Spacing
PC Pins
0.394" (10.00mm)
Applications
2.067" (52.50mm)
DC Link, DC Filtering; High Frequency, Switching
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
-
7 mOhms