405PSB700K6R
405PSB700K6R
Active
Description:  CAP FILM 4UF 10% 700VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 15900
405PSB700K6R vs 405PHB850K2R
Series
PSB
PHB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
420V
450V
Voltage Rating - DC
700V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.4 mOhms
-40℃ ~ 100℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial - 6 Leads
2.264" L x 1.181" W (57.50mm x 30.00mm)
Height - Seated (Max)
2.264" L x 1.181" W (57.50mm x 30.00mm)
1.772" (45.00mm)
Termination
1.772" (45.00mm)
PC Pins
Lead Spacing
PC Pins
2.067" (52.50mm)
Applications
2.067" (52.50mm)
High Frequency, Switching
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
-
Features
-
-
ESR (Equivalent Series Resistance)
-
3.2 mOhms